Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110CD THS3110CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 144392-THS3110CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 1300 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4.8mA Channel Output Current: 260mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144392-THS3110CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 1300 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4.8mA Channel Output Current: 260mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110CD - 144392-THS3110CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110CD
144392-THS3110CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110CD 144392-THS3110CD
Manufacturer: Texas Instruments Win Source Part Number: 144392-THS3110CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 1300 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4.8mA Channel Output Current: 260mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144392-THS3110CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 1300 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 260mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3110CD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3110CD-ND
Instrumentation, Op Amps, Buffer Amps THS3110CD-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100MHz 30V SOIC Operational Amplifier IC
687-THS3110CD
100MHz 30V SOIC Operational Amplifier IC 687-THS3110CD
1CH 100MHz Video Op Amp, SOIC-8, 30V Product overview: THS3110CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110CD can be used for catalog matching and distributor lookup.

1CH 100MHz Video Op Amp, SOIC-8, 30V Product overview: THS3110CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3110CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3110CD
Instrumentation, OP Amps, Buffer Amps THS3110CD
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS3110CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3110CD
Integrated Circuits (ICs) - Linear - Amplifiers THS3110CD
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP CFA 1 CIRCUIT 8SOIC - 815-THS3110CD - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CFA 1 CIRCUIT 8SOIC
815-THS3110CD
IC OPAMP CFA 1 CIRCUIT 8SOIC 815-THS3110CD
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 144392-THS3110CD THS3110CD-ND 687-THS3110CD THS3110CD THS3110CD 815-THS3110CD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110CD Instrumentation, Op Amps, Buffer Amps 100MHz 30V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP CFA 1 CIRCUIT 8SOIC
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts
Source Current (IS) 4.8 milliamps 4.8 milliamps 4.8 milliamps
VOS 3 millivolts 3 millivolts
IBIAS 1.5 µA 1.5 µA
Slew Rate 1300 V/µs 1300 V/µs 1300 V/µs 1300 V/µs 0.0013 V/µs
Unlock Full Specs
to access all available technical data