Power Amplifier 2 Circuit 16-SOEIAJ
Dual Op Amp, 1A, 1.4MHz GBW, 2.5-40V, SOIC, 2000-REEL Product overview: TCA0372DM2EL from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DM2EL can be used for catalog matching and distributor lookup.
IC POWER 2 CIRCUIT 16SOEIAJ
Power Amplifier 2 Circuit 16-SOEIAJ
IC POWER 2 CIRCUIT 16SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TCA0372DM2ELOS-ND | 687-TCA0372DM2EL | TCA0372DM2EL | TCA0372DM2EL | TCA0372DM2EL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1A 1.4MHz 40V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | SOIC; 16-SOIC (0.209\", 5.30mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 20 volts | 5 volts |