Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DGKR

Description
1.8GHz Current Feedback Amplifier 8-VSSOP 0 to 70
Request a Quote
Description
1.8GHz Current Feedback Amplifier 8-VSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3201DGKR is a high-speed current-feedback amplifier with a unity-gain bandwidth of 1.8 GHz, designed for applications requiring low distortion and high slew rates. It operates over a supply voltage range of ±3.3 V to ±7.5 V, making it suitable for high-performance tasks such as arbitrary waveform generation and driving high-resolution analog-to-digital converters (ADCs). The amplifier features a high slew rate of 6700 V/mS and a low noise figure of 11 dB, with input-referred voltage noise of 1.65 nV/,àöHz. It can drive output currents up to 100 mA, making it effective for buffering both small and large step pulses with excellent linearity. The THS3201DGKR is available in an 8-pin MSOP package, which includes a PowerPAD,Ñ¢ for enhanced thermal performance. This product is particularly well-suited for test and measurement applications, as well as high-resolution digital-to-analog converter (DAC) output buffering.

Datasheet Summary
Powered by GS/AI

The THS3201DGKR is a high-speed current-feedback amplifier with a unity-gain bandwidth of 1.8 GHz, designed for applications requiring low distortion and high slew rates. It operates over a supply voltage range of ±3.3 V to ±7.5 V, making it suitable for high-performance tasks such as arbitrary waveform generation and driving high-resolution analog-to-digital converters (ADCs). The amplifier features a high slew rate of 6700 V/mS and a low noise figure of 11 dB, with input-referred voltage noise of 1.65 nV/,àöHz. It can drive output currents up to 100 mA, making it effective for buffering both small and large step pulses with excellent linearity. The THS3201DGKR is available in an 8-pin MSOP package, which includes a PowerPAD,Ñ¢ for enhanced thermal performance. This product is particularly well-suited for test and measurement applications, as well as high-resolution digital-to-analog converter (DAC) output buffering.

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DGKR - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DGKR
THS3201 1.8GHz Current Feedback Amplifier THS3201DGKR
1.8GHz Current Feedback Amplifier 8-VSSOP 0 to 70

1.8GHz Current Feedback Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
 - THS3201DGKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3201DGKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3201DGKR-ND
Instrumentation, Op Amps, Buffer Amps THS3201DGKR-ND
Current Feedback Amplifier 1 Circuit 8-VSSOP

Current Feedback Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DGKR
Instrumentation, OP Amps, Buffer Amps THS3201DGKR
Current Feedback Amplifier 1 Circuit 8-VSSOP

Current Feedback Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DGKR
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DGKR
IC OPAMP CFA 1 CIRCUIT 8VSSOP

IC OPAMP CFA 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201DGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201DGKR
IC OPAMP CFA 1 CIRCUIT 8VSSOP

IC OPAMP CFA 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201DGKR THS3201DGKR THS3201DGKR-ND THS3201DGKR THS3201DGKR THS3201DGKR
Product Name THS3201 1.8GHz Current Feedback Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP DIP; DIP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS
Life Cycle Stage Obsolete Removed; Obsolete Removed
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details