Texas Instruments THS4061M 180-MHz High-Speed Amplifiers THS4061MJG

Description
180-MHz High-Speed Amplifiers 8-CDIP -55 to 125
Request a Quote Datasheet
Description
180-MHz High-Speed Amplifiers 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4061M 180-MHz High-Speed Amplifiers - THS4061MJG - Texas Instruments
Dallas, TX, United States
THS4061M 180-MHz High-Speed Amplifiers
THS4061MJG
THS4061M 180-MHz High-Speed Amplifiers THS4061MJG
180-MHz High-Speed Amplifiers 8-CDIP -55 to 125

180-MHz High-Speed Amplifiers 8-CDIP -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4061MJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4061MJG
Instrumentation, OP Amps, Buffer Amps THS4061MJG
Voltage Feedback Amplifier 1 Circuit Push-Pull 8-CDIP

Voltage Feedback Amplifier 1 Circuit Push-Pull 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4061MJG
Integrated Circuits (ICs) - Linear - Amplifiers THS4061MJG
180-MHZ HIGH-SPEED AMPLIFIERS 8-

180-MHZ HIGH-SPEED AMPLIFIERS 8-

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4061MJG THS4061MJG THS4061MJG
Product Name THS4061M 180-MHz High-Speed Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type CDIP,LCCC DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Through Hole
Standards RoHS
Source Current (IS) 7.8 milliamps
VOS 2.5 millivolts
IBIAS 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers