2-Ch 160MHz Video Amplifier, HSOP, 440mA Out Product overview: THS3122IDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 440mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 440mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122IDDAR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 936468-THS3122IDDAR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 2 Circuit - 8-SO PowerPad
Package: Reel - TR
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: THS312
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-13338-2-NDR, -296-13338-1-ND, 296-13338-1, 296-13338-1-NDR, 296-13338-2, 296-13338-6-NDR, -THS3122IDDARG3, 296-13338-6, -296-13338-1, -THS3122IDDAR-NDR
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS3122IDDAR | 296-13338-2-ND | 936468-THS3122IDDAR | THS3122IDDAR | THS3122IDDAR | THS3122IDDAR |
| Product Name | 160MHz 440mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122IDDAR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | ||||
| Slew Rate | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs | ||
| Bandwidth | 138 MHz | 160 MHz | 160 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |