onsemi Instrumentation, Op Amps, Buffer Amps TCA0372BDWR2G

Description
Power Amplifier 2 Circuit 16-SOIC
Request a Quote Datasheet
Description
Power Amplifier 2 Circuit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TCA0372BDWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372BDWR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps TCA0372BDWR2GOSDKR-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372BDWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372BDWR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps TCA0372BDWR2GOSTR-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372BDWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372BDWR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps TCA0372BDWR2GOSCT-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G - 031975-TCA0372BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G
031975-TCA0372BDWR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G 031975-TCA0372BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 031975-TCA0372BDWR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.4 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V Operating Supply Current: 8mA Channel Output Current: 1A Gain Bandwidth Product (GBP): 1.4MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 031975-TCA0372BDWR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 8mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 1A 1.4MHz 20V Operational Amplifier IC - 687-TCA0372BDWR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1A 1.4MHz 20V Operational Amplifier IC
687-TCA0372BDWR2G
Dual 1A 1.4MHz 20V Operational Amplifier IC 687-TCA0372BDWR2G
Dual Op Amp, 1A, 1.4MHz BW, 20V, SOIC Product overview: TCA0372BDWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372BDWR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 1A, 1.4MHz BW, 20V, SOIC Product overview: TCA0372BDWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372BDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TCA0372BDWR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W - 598-TCA0372BDWR2G - Utmel Electronic Limited
Hong Kong, China
SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W
598-TCA0372BDWR2G
SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W 598-TCA0372BDWR2G
SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W

SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TCA0372BDWR2G
Instrumentation, OP Amps, Buffer Amps TCA0372BDWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TCA0372BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TCA0372BDWR2G
Integrated Circuits (ICs) - Linear - Amplifiers TCA0372BDWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site
Operational Amplifier, Dual, 1.4 Mhz, 2, 1.4 V/ S, 5V To 40V, Wsoic, 16 Rohs Compliant Onsemi - 42Y1108 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1.4 Mhz, 2, 1.4 V/ S, 5V To 40V, Wsoic, 16 Rohs Compliant Onsemi
42Y1108
Operational Amplifier, Dual, 1.4 Mhz, 2, 1.4 V/ S, 5V To 40V, Wsoic, 16 Rohs Compliant Onsemi 42Y1108
Operational Amplifier, Dual, 1.4 MHz, 2, 1.4 V/ s, 5V to 40V, WSOIC, 16 RoHS Compliant: Yes

Operational Amplifier, Dual, 1.4 MHz, 2, 1.4 V/ s, 5V to 40V, WSOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TCA0372BDWR2G
Instrumentation, OP Amps, Buffer Amps TCA0372BDWR2G
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TCA0372BDWR2G
Operational Amplifiers - Op Amps TCA0372BDWR2G
Operational Amplifiers - Op Amps 5-40V 1A Output Extended Temp

Operational Amplifiers - Op Amps 5-40V 1A Output Extended Temp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TCA0372BDWR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TCA0372BDWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers
Product Number TCA0372BDWR2GOSDKR-ND 031975-TCA0372BDWR2G 687-TCA0372BDWR2G TCA0372BDWR2G 598-TCA0372BDWR2G TCA0372BDWR2G TCA0372BDWR2G 42Y1108 TCA0372BDWR2G TCA0372BDWR2G TCA0372BDWR2G
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372BDWR2G Dual 1A 1.4MHz 20V Operational Amplifier IC SA Series 1.4 V/us 40 V SMT Dual Power Operational Amplifier - SOIC-16W Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Dual, 1.4 Mhz, 2, 1.4 V/ S, 5V To 40V, Wsoic, 16 Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC Tape and Reel SOIC; SOIC-16W SOIC; 16-SOIC (0.295, 7.50mm Width) Surface Mount 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage (VS) 5 to 40 volts 20 volts 15 volts 5 volts 40 volts
Source Current (IS) 8 milliamps 8 milliamps
Unlock Full Specs
to access all available technical data