Dual Op Amp, 1A, 1.4MHz GBW, 20V, SOIC Product overview: TCA0372DWR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DWR2 can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 16-SOIC
IC POWER 2 CIRCUIT 16SOIC
IC POWER 2 CIRCUIT 16SOIC
Power Amplifier 2 Circuit 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TCA0372DWR2 | TCA0372DWR2OSTR-ND | TCA0372DWR2 | TCA0372DWR2 | TCA0372DWR2 |
| Product Name | Dual 1A 1.4MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 20 volts | 5 volts | |||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | |
| Bandwidth | 1.4 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) |