Texas Instruments THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier THS4061CDGNR

Description
180-MHz High Output Drive Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
180-MHz High Output Drive Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier - THS4061CDGNR - Texas Instruments
Dallas, TX, United States
THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier
THS4061CDGNR
THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier THS4061CDGNR
180-MHz High Output Drive Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70

180-MHz High Output Drive Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Singapore, Singapore
180MHz 115mA 400V Operational Amplifier IC
687-THS4061CDGNR
180MHz 115mA 400V Operational Amplifier IC 687-THS4061CDGNR
180MHz Op Amp, 115mA Output, 400V/µs Slew Rate, HVSSOP Product overview: THS4061CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 115mA, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 115mA, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4061CDGNR can be used for catalog matching and distributor lookup.

180MHz Op Amp, 115mA Output, 400V/µs Slew Rate, HVSSOP Product overview: THS4061CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 115mA, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 115mA, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4061CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4061CDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR - 1106992-THS4061CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR
1106992-THS4061CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR 1106992-THS4061CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1106992-THS4061CDGNR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V Operating Supply Current: 7.8mA Channel Output Current: 115mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106992-THS4061CDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 7.8mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13341-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13341-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13341-2-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4061CDGNR
Instrumentation, OP Amps, Buffer Amps THS4061CDGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4061CDGNR
Instrumentation, OP Amps, Buffer Amps THS4061CDGNR
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4061CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4061CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4061CDGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4061CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4061CDGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4061CDGNR 687-THS4061CDGNR THS4061CDGNR 1106992-THS4061CDGNR 296-13341-2-ND THS4061CDGNR THS4061CDGNR THS4061CDGNR THS4061CDGNR
Product Name THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier 180MHz 115mA 400V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061CDGNR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel SSOP; SOP; HVSSOP8 SOP; MSOP; 8-MSOP-PowerPad MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 33 volts 9 volts 33 volts
Slew Rate 400 V/µs 400 V/µs 400 V/µs 400 V/µs 400 V/µs 4.00E-4 V/µs
Unlock Full Specs
to access all available technical data