Microchip Technology, Inc. Operational Amplifier IC TC1029EUATR

Description
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: TC1029EUATR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1029EUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: TC1029EUATR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1029EUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-TC1029EUATR
Operational Amplifier IC 687-TC1029EUATR
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: TC1029EUATR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1029EUATR can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: TC1029EUATR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1029EUATR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EUATR - 796375-TC1029EUATR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EUATR
796375-TC1029EUATR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EUATR 796375-TC1029EUATR
Manufacturer: Microchip Technology Win Source Part Number: 796375-TC1029EUATR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 50pA Voltage - Input Offset: 100μV Part Status: Obsolete(EOL) Family Name: TC1029 Categories: Integrated Circuits (ICs) Operating Supply Current: 12μA Manufacturer Package: 8-MSOP Output Current per Channel: 4mA SR - Slew Rate: 0.035 V/μs GBP - Gain Bandwidth Product: 90kHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4242EUA-T; MAX4242EUA+; MAX4242EUA+T; MAX4242EUA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796375-TC1029EUATR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 50pA
Voltage - Input Offset: 100μV
Part Status: Obsolete(EOL)
Family Name: TC1029
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 4mA
SR - Slew Rate: 0.035 V/μs
GBP - Gain Bandwidth Product: 90kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4242EUA-T; MAX4242EUA+; MAX4242EUA+T; MAX4242EUA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TC1029EUATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TC1029EUATR-ND
Instrumentation, Op Amps, Buffer Amps TC1029EUATR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TC1029EUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TC1029EUATR
Integrated Circuits (ICs) - Linear - Amplifiers TC1029EUATR
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EUATR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TC1029EUATR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TC1029EUATR
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TC1029EUATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TC1029EUATR
Instrumentation, OP Amps, Buffer Amps TC1029EUATR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TC1029EUATR 796375-TC1029EUATR TC1029EUATR-ND TC1029EUATR TC1029EUATR TC1029EUATR
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EUATR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.0350 V/µs 0.0350 V/µs 0.0350 V/µs 3.50E-8 V/µs 0.0350 V/µs
Bandwidth 0.0900 MHz 0.0900 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data