IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88303BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88303BLMG can be used for catalog matching and distributor lookup.
Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1263096-SY88303BLMG
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 2GHz
Supply Current: 38mA
Amplifier Type: Limiting
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: SY88303B
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 3.6V
Limiting Amplifiers 3.3V 155-3200 Mbps CML Post Amp
IC LIMITING 1 CIRCUIT 16MLF
Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
IC LIMITING 1 CIRCUIT 16MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88303BLMG | 576-3060-ND | 1263096-SY88303BLMG | SY88303BLMG | SY88303BLMG | SY88303BLMG | SY88303BLMG |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88303BLMG | Limiting Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | ||||||
| Source Current (IS) | 38 milliamps | 38 milliamps | 38 milliamps |