The TA75S558F,LF is a single low-noise operational amplifier designed for precision applications. It operates with a dual power supply of ±15V and is characterized by its low noise performance, making it suitable for sensitive signal amplification tasks. The device's electrical characteristics are specified at a temperature of 25°C, and it is important to consider the impact of mounting on power dissipation. The product has been in commercial production since March 1992, indicating a long-standing presence in the market. Engineers should review the absolute maximum ratings and reliability considerations outlined in the datasheet to ensure appropriate application and design practices.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096628-TA75S558F,LF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT SMV Product overview: TA75S558F,LF from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75S558F,LF can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SMV
General Purpose Amplifier 1 Circuit SMV
General Purpose Amplifier 1 Circuit SMV
General Purpose Amplifier 1 Circuit SMV
IC OPAMP GP 1 CIRCUIT SMV
IC OPAMP GP 1 CIRCUIT SMV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 096628-TA75S558F,LF | 687-TA75S558F,LF | TA75S558FLFDKR-ND | TA75S558F,LF | TA75S558F,LF | TA75S558F,LF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F,LF | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 18 volts | 4 to 18 volts | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.0600 µA | 0.0600 µA | ||||
| GBW | 3 MHz | 3 MHz |