Zero-Drift Amplifier 1 Circuit 14-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP Product overview: TC7650CPD from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7650CPD can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low VOS CMOS
Zero-Drift Amplifier 1 Circuit 14-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
OP AMP, 2MHZ, 2.5V/ us, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TC7650CPD-ND | 687-TC7650CPD | TC7650CPD | TC7650CPD | TC7650CPD | 69K7660 | TC7650CPD | TC7650CPD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 2Mhz, 2.5V/ Us, Dip-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | 2.5 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | Through Hole | |||
| Standards | RoHS | RoHS | RoHS |