Texas Instruments High-Performance Analog Dual 160MHz 440mA SOIC Operational Amplifier IC THS3122CDR

Description
Dual 160MHz Audio Amplifier, 440mA Output, 8-SOIC Product overview: THS3122CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122CDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 160MHz Audio Amplifier, 440mA Output, 8-SOIC Product overview: THS3122CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122CDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 440mA SOIC Operational Amplifier IC
687-THS3122CDR
Dual 160MHz 440mA SOIC Operational Amplifier IC 687-THS3122CDR
Dual 160MHz Audio Amplifier, 440mA Output, 8-SOIC Product overview: THS3122CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122CDR can be used for catalog matching and distributor lookup.

Dual 160MHz Audio Amplifier, 440mA Output, 8-SOIC Product overview: THS3122CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3122CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3122CDR-ND
Instrumentation, Op Amps, Buffer Amps THS3122CDR-ND
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - THS3122CDR - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 2 Func, PDSO8

Video Amplifier, 1 Channel(s), 2 Func, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CDR - 1106937-THS3122CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CDR
1106937-THS3122CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CDR 1106937-THS3122CDR
Manufacturer: Texas Instruments Win Source Part Number: 1106937-THS3122CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 160MHz Amplifier Type: Current Feedback Slew Rate: 1550 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 4.4mV Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 8.4mA Channel Output Current: 440mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1106937-THS3122CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 440mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3122CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3122CDR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3122CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3122CDR
Instrumentation, OP Amps, Buffer Amps THS3122CDR
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS3122CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3122CDR
Integrated Circuits (ICs) - Linear - Amplifiers THS3122CDR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-THS3122CDR THS3122CDR-ND THS3122CDR 1106937-THS3122CDR THS3122CDR THS3122CDR THS3122CDR
Product Name Dual 160MHz 440mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CDR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts
Slew Rate 1550 V/µs 1550 V/µs 1550 V/µs 1550 V/µs 0.0015 V/µs
Bandwidth 160 MHz 160 MHz 160 MHz 160 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data