The THS4051MFKB is a single-channel, high-speed voltage feedback amplifier in a 20-pin LCCC package, rated for operation from -55°C to 125°C. It offers a 70 MHz bandwidth, a 240 V/µs slew rate, and a 60-ns settling time (0.1%). The device supports dual supply voltages from ±4.5 V to ±16 V and provides a typical output drive of 100 mA. It maintains excellent video performance with 0.1 dB flatness to 30 MHz and total harmonic distortion of −82 dBc at 1 MHz into a 150 Ω load. The part is qualified for extended temperature operation and complies with the thermal and electrical specifications of the THS4051 series.
70-MHz High-Speed Amplifier 20-LCCC -55 to 125
70MHz Op Amp, 240V/µs Slew Rate, 1-Ch, LCC Product overview: THS4051MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051MFKB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213067-THS4051MFKB
Packaging: Rail/Tube
Length: 8.89 mm
Number of Elements: 1
Power Dissipation: 1.375 W
Thickness: 1.83 mm
Height: 2.03 mm
Slew Rate: 240 V/µs
Gain Bandwidth Product: 70 MHz
Number of Channels: 1
Number of Pins: 20
Settling Time: 60 ns
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 6 µA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 33 V
Min Supply Voltage: 9 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 4.5 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 75.56 dB
Input Offset Voltage (Vos): 10 mV
Max I/O Voltage: 10 mV
70-MHZ HIGH-SPEED AMPLIFIER 20-L
Voltage Feedback Amplifier 1 Circuit Push-Pull 20-LCCC (8.89x8.89)
70-MHZ HIGH-SPEED AMPLIFIER 20-L
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4051MFKB | 687-THS4051MFKB | 1213067-THS4051MFKB | THS4051MFKB | THS4051MFKB | THS4051MFKB |
| Product Name | THS4051M 70-MHz High-Speed Amplifier | 70MHz 240V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051MFKB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CDIP,LCCC | Rail/Tube | LCC | Surface Mount | 20-CLCC | Surface Mount |
| Supply Voltage (VS) | 9 to 33 volts | 9 volts | 9 volts | |||
| Slew Rate | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | 240 V/µs | 240 V/µs | |
| Bandwidth | 70 MHz | 70 MHz | 38 MHz | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |