Current Feedback Amplifier 1 Circuit 8-HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3110CDGNR-ND | THS3110CDGNR | THS3110CDGNR | THS3110CDGNR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | |
| Slew Rate | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Standards | RoHS |