Texas Instruments THS4051M 70-MHz High-Speed Amplifier THS4051MJGB

Description
70-MHz High-Speed Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
70-MHz High-Speed Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4051M 70-MHz High-Speed Amplifier - THS4051MJGB - Texas Instruments
Dallas, TX, United States
THS4051M 70-MHz High-Speed Amplifier
THS4051MJGB
THS4051M 70-MHz High-Speed Amplifier THS4051MJGB
70-MHz High-Speed Amplifier 8-CDIP -55 to 125

70-MHz High-Speed Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4051MJGB
Integrated Circuits (ICs) - Linear - Amplifiers THS4051MJGB
70-MHZ HIGH-SPEED AMPLIFIER 8-CD

70-MHZ HIGH-SPEED AMPLIFIER 8-CD

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4051MJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4051MJGB
Instrumentation, OP Amps, Buffer Amps THS4051MJGB
Voltage Feedback Amplifier 1 Circuit 8-CDIP

Voltage Feedback Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4051MJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4051MJGB
Instrumentation, OP Amps, Buffer Amps THS4051MJGB
Voltage Feedback Amplifier 1 Circuit No 8-CDIP

Voltage Feedback Amplifier 1 Circuit No 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4051MJGB THS4051MJGB THS4051MJGB THS4051MJGB
Product Name THS4051M 70-MHz High-Speed Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type CDIP,LCCC DIP; CDIP; 8-CDIP (0.300\", 7.62mm) DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Supply Voltage (VS) 32 volts
Slew Rate 2.40E-4 V/µs 240 V/µs 240 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers