Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps THS4032CDGNR

Description
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - THS4032CDGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4032CDGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4032CDGNR-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR - 1106976-THS4032CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR
1106976-THS4032CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR 1106976-THS4032CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1106976-THS4032CDGNR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Voltage Feedback Slew Rate: 100 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8.5mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106976-THS4032CDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 120MHz 100MHz HTSSOP Operational Amplifier IC
687-THS4032CDGNR
Dual 120MHz 100MHz HTSSOP Operational Amplifier IC 687-THS4032CDGNR
Dual Op Amp, 120MHz GBW, 100MHz BW, 500uV Vos, 90dB CMRR, HTSSOP Product overview: THS4032CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 100MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 120MHz, 100MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032CDGNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 120MHz GBW, 100MHz BW, 500uV Vos, 90dB CMRR, HTSSOP Product overview: THS4032CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 100MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 120MHz, 100MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4032CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4032CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4032CDGNR
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4032CDGNR
Instrumentation, OP Amps, Buffer Amps THS4032CDGNR
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4032CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4032CDGNR
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4032CDGNR-ND 1106976-THS4032CDGNR 687-THS4032CDGNR THS4032CDGNR THS4032CDGNR THS4032CDGNR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNR Dual 120MHz 100MHz HTSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 8.5 milliamps 8.5 milliamps 8.5 milliamps 8.5 milliamps
Slew Rate 100 V/µs 100 V/µs 100 V/µs 1.00E-4 V/µs 100 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; 8-MSOP-PowerPad Tape and Reel Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD620BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details
Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details