Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 796721-THS4032CDGNRG
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Family Name: THS4032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): BA4558YFVM-MGTR; BA4558RFVM-TR; LM258DMR2; AS358MMTR-G1;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DUAL OP-AMP, 3000uV OFFSET-MAX, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: THS4032CDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032CDGNRG4 can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4032CDGNRG4-ND | 796721-THS4032CDGNRG4 | 687-THS4032CDGNRG4 | THS4032CDGNRG4 | THS4032CDGNRG4 | THS4032CDGNRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032CDGNRG4 | Dual MSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts |