Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 795947-SY88303BLMG-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Limiting
Family Name: SY88303BL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 38mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 50mA
Dual Supply Voltage (±): 3 V ~ 3.6 V
Alternative Parts (Cross-Reference): SY88303BLMG;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88303BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88303BLMG-TR can be used for catalog matching and distributor lookup.
ATM/SONET/SDH Support Circuit, 1-Func, PQCC16
Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)
IC LIMITING 1 CIRCUIT 16MLF
Limiting Amplifiers 3.3V 155-3200 Mbps CML Post Amp
IC LIMITING 1 CIRCUIT 16MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | SY88303BLMG-TR-ND | 795947-SY88303BLMG-TR | 771-SY88303BLMG-TR | SY88303BLMG-TR | SY88303BLMG-TR | SY88303BLMG-TR | SY88303BLMG-TR | SY88303BLMG-TR | SY88303BLMG-TR |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88303BLMG-TR | Special Purpose Amplifier Ic | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Limiting Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | 16-VFQFN Exposed Pad | Tape & Reel (TR) | VQFN16 | 16-VFQFN Exposed Pad | 16-UFQFN Exposed Pad, 16-MLF® | 16-VFQFN Exposed Pad | |||
| Source Current (IS) | 38 milliamps | 38 milliamps | 38 milliamps | 38 milliamps | |||||
| Bandwidth | 2000 MHz | 2000 MHz | 2000 MHz | 2000 MHz | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |