Zero-Drift Amplifier 2 Circuit 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1106278-TC913BCPA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 120pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 16 V, ±3.5 V to 8.3 V
Operating Supply Current: 650μA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP Product overview: TC913BCPA from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC913BCPA can be used for catalog matching and distributor lookup.
Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (V 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.
Operational Amplifiers - Op Amps Dual Low VOS w/Caps
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
Zero-Drift Amplifier 2 Circuit 8-PDIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TC913BCPA-ND | 2070837 | 2070837P | 1106278-TC913BCPA | 687-TC913BCPA | 70045796 | TC913BCPA | TC913BCPA | TC913BCPA | TC913BCPA |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC913BCPA | Operational Amplifier IC | DUAL LOW VOS OP AMP, W/CAPS | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | |||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 8-PDIP | Tube | PDIP | 1.5 MHz | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Standards | RoHS | RoHS | RoHS | RoHS |