Manufacturer: Texas Instruments
Win Source Part Number: 1319536-THP210DGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
-3db Bandwidth: 7 MHz
Amplifier Type: Differential
Slew Rate: 15V/µs
Gain Bandwidth Product: 9.2 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 10 µV
Current - Supply: 950µA
Current - Output / Channel: 31 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.33.0001
Other Part Number: 296-THP210DGKRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
Differential Amplifier 1 Circuit 8-VSSOP
IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
High-Precision Op Amp, 36V, Low-Noise, 8-Pin VSSOP Product overview: THP210DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THP210DGKR can be used for catalog matching and distributor lookup.
DIFFERENTIAL AMPLIFIER 1 CIRCUIT
DIFFERENTIAL AMPLIFIER 1 CIRCUIT
IC SOC PROCESSOR
Differential Amplifier 1 Circuit 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319536-THP210DGKR | 296-THP210DGKRTR-ND | 687-THP210DGKR | THP210DGKR | THP210DGKR | THP210DGKR | THP210DGKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 36V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | |||
| VOS | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 0.2000 µA | 0.2000 µA | 0.2000 µA | ||||
| GBW | 9.2 MHz | 9.2 MHz | 9.2 MHz |