The TA75W01FU,LF is a dual operational amplifier from Quarktwin Technology Ltd. designed for general-purpose applications. It features a small package and is suitable for battery operation due to its low power dissipation. The amplifier supports a wide power supply voltage range, operating on a single supply from 3V to 12V or dual supplies from ±1.5V to ±6V. In linear mode, the input common mode voltage range includes ground, and the differential input voltage range is equal to the power supply voltage. The output voltage swing can reach from 0V to 3.4V when powered at 5V. Key electrical characteristics include a typical input offset voltage of 2mV, a common mode rejection ratio of 85dB, and a supply current of 1.2mA. The device operates within a temperature range of -40°C to 85°C and has a maximum power dissipation of 250mW. This operational amplifier is suitable for applications requiring reliable performance in a compact form factor.
General Purpose Amplifier 2 Circuit 8-SSOP
General Purpose Amplifier 2 Circuit 8-SSOP
General Purpose Amplifier 2 Circuit 8-SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP Product overview: TA75W01FU,LF from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75W01FU,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097688-TA75W01FU,LF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TA75W01FULFDKR-ND | 687-TA75W01FU,LF | 097688-TA75W01FU,LF | TA75W01FU,LF | TA75W01FU,LF | TA75W01FU,LF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU,LF | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SM8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-SSOP | |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts |