Limiting Amplifier 1 Circuit Differential 10-MLF® (2x2)
Win Source Part Number: 1260534-SY84403BLMG-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 41mA
Package / Case: 10-VFQFN Exposed Pad, 10-MLF®
Supplier Device Package: 10-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 1611-SY84403BLMG-CT,
Base Product Number: SY84403B
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V
IC LIMITING 1 CIRCUIT 10MLF Product overview: SY84403BLMG-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY84403BLMG-TR can be used for catalog matching and distributor lookup.
IC LIMITING 1 CIRCUIT 10MLF
IC LIMITING 1 CIRCUIT 10MLF
Limiting Amplifier 1 Circuit Differential 10-MLF® (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 576-3535-2-ND | 1260534-SY84403BLMG-TR | 687-SY84403BLMG-TR | SY84403BLMG-TR | SY84403BLMG-TR | SY84403BLMG-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 41 milliamps | 41 milliamps | 41 milliamps | 41 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 10-VFQFN Exposed Pad, 10-MLF® | 10-VFQFN Exposed Pad, 10-MLF® | Tape & Reel (TR) | -40degC ~ 85degC | 10-VFQFN Exposed Pad, 10-MLF® |