Current Feedback Amplifier 1 Circuit 8-HVSSOP
1CH 100MHz Op Amp, HVSSOP, 260mA Output Product overview: THS3111CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 260mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 260mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3111CDGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, PDSO8
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8MSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3111CDGNR-ND | 687-THS3111CDGNR | THS3111CDGNR | THS3111CDGNR | 815-THS3111CDGNR | THS3111CDGNR | THS3111CDGNR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100MHz 260mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1 CIRCUIT 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | ||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; HVSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 0degC ~ 70degC | |
| Standards | RoHS | RoHS | RoHS |