onsemi Instrumentation, Op Amps, Buffer Amps TCA0372DWR2G

Description
Operational Amplifier, 1 A, Dual ID = 5.0 mA
Request a Quote Datasheet
Description
Operational Amplifier, 1 A, Dual ID = 5.0 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TCA0372DWR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 A, Dual ID = 5.0 mA

Operational Amplifier, 1 A, Dual ID = 5.0 mA

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372DWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372DWR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps TCA0372DWR2GOSTR-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372DWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372DWR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps TCA0372DWR2GOSDKR-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372DWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372DWR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps TCA0372DWR2GOSCT-ND
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G - 031976-TCA0372DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G
031976-TCA0372DWR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G 031976-TCA0372DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 031976-TCA0372DWR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.4 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: TCA0372 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V Operating Supply Current: 5mA Channel Output Current: 1A Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): NCV0372BDWR2G; L2720W; L2720W13TR; MXL1178S-T; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Logistics, Medical, Industrial, Power Management, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 031976-TCA0372DWR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: TCA0372
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): NCV0372BDWR2G; L2720W; L2720W13TR; MXL1178S-T;
Introduction Date: January 06, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Logistics, Medical, Industrial, Power Management, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
Dual 1A 1.4MHz 40V Operational Amplifier IC
687-TCA0372DWR2G
Dual 1A 1.4MHz 40V Operational Amplifier IC 687-TCA0372DWR2G
Dual Op Amp, 1A, 1.4MHz GBW, SOIC, 2.5-40V Product overview: TCA0372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DWR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 1A, 1.4MHz GBW, SOIC, 2.5-40V Product overview: TCA0372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7916340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7916340
Op Amps 7916340
onsemi TCA0372DWR2G

onsemi TCA0372DWR2G

Supplier's Site
Op Amps - 7916340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7916340P
Op Amps 7916340P
onsemi TCA0372DWR2G

onsemi TCA0372DWR2G

Supplier's Site
Op Amps - 1629672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1629672
Op Amps 1629672
onsemi TCA0372DWR2G

onsemi TCA0372DWR2G

Supplier's Site
Op Amp, Dual, 1.4Mhz, 1.4V/us, Wsoic-16; No. Of Amplifiers Onsemi - 29X6237 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 1.4Mhz, 1.4V/us, Wsoic-16; No. Of Amplifiers Onsemi
29X6237
Op Amp, Dual, 1.4Mhz, 1.4V/us, Wsoic-16; No. Of Amplifiers Onsemi 29X6237
OP AMP, DUAL, 1.4MHZ, 1.4V/US, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

OP AMP, DUAL, 1.4MHZ, 1.4V/US, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Opamp, 1.4Mhz, 1.4V/us, 0.02V, Wsoic-16; No. Of Amplifiers Onsemi - 79Y9491 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.4Mhz, 1.4V/us, 0.02V, Wsoic-16; No. Of Amplifiers Onsemi
79Y9491
Opamp, 1.4Mhz, 1.4V/us, 0.02V, Wsoic-16; No. Of Amplifiers Onsemi 79Y9491
OPAMP, 1.4MHZ, 1.4V/US, 0.02V, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 1.4MHZ, 1.4V/US, 0.02V, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1.4Mhz, 1.4V/us, Soic-16; No. Of Amplifiers Onsemi - 26K5199 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.4Mhz, 1.4V/us, Soic-16; No. Of Amplifiers Onsemi
26K5199
Op Amp, 1.4Mhz, 1.4V/us, Soic-16; No. Of Amplifiers Onsemi 26K5199
OP AMP, 1.4MHZ, 1.4V/uS, SOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1.4MHZ, 1.4V/uS, SOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TCA0372DWR2G
Instrumentation, OP Amps, Buffer Amps TCA0372DWR2G
Power Amplifier 2 Circuit 16-SOIC

Power Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TCA0372DWR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TCA0372DWR2G
Operational Amplifier/Comparator >> Operational Amplifier TCA0372DWR2G
100nA Dual 1.4MHz SOIC-16-300mil Operational Amplifier ROHS

100nA Dual 1.4MHz SOIC-16-300mil Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TCA0372DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TCA0372DWR2G
Integrated Circuits (ICs) - Linear - Amplifiers TCA0372DWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TCA0372DWR2G
Instrumentation, OP Amps, Buffer Amps TCA0372DWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TCA0372DWR2G
Operational Amplifiers - Op Amps TCA0372DWR2G
Operational Amplifiers - Op Amps 5-40V 1A Output Extended Temp

Operational Amplifiers - Op Amps 5-40V 1A Output Extended Temp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TCA0372DWR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TCA0372DWR2G
IC POWER 2 CIRCUIT 16SOIC

IC POWER 2 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers
Product Number TCA0372DWR2G TCA0372DWR2GOSTR-ND 031976-TCA0372DWR2G 687-TCA0372DWR2G 7916340 7916340P 29X6237 79Y9491 26K5199 TCA0372DWR2G TCA0372DWR2G TCA0372DWR2G TCA0372DWR2G TCA0372DWR2G TCA0372DWR2G
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWR2G Dual 1A 1.4MHz 40V Operational Amplifier IC Op Amps Op Amps Op Amp, Dual, 1.4Mhz, 1.4V/us, Wsoic-16; No. Of Amplifiers Onsemi Opamp, 1.4Mhz, 1.4V/us, 0.02V, Wsoic-16; No. Of Amplifiers Onsemi Op Amp, 1.4Mhz, 1.4V/us, Soic-16; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Source Current (IS) 5 milliamps 5 milliamps 5 milliamps 1.03 milliamps
Package Type SO-16 WB SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC Tape and Reel SOIC; Soic SOIC; SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC Surface Mount Surface Mount
Life Cycle Stage Active Active Active Active
Slew Rate 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs
Unlock Full Specs
to access all available technical data