IC LIMITING 1 CIRCUIT 10MSOP Product overview: SY88303BLEY-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88303BLEY-TR can be used for catalog matching and distributor lookup.
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Win Source Part Number: 1260527-SY88303BLEY-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2 GHz
Amplifier Type: Limiting
Current - Supply: 38mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88303BLEY TR,SY88303BLEY TR
Base Product Number: SY88303
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V
IC LIMITING 1 CIRCUIT 10MSOP
Limiting Amplifiers 3.3V 155-3200 Mbps CML Post Amp
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
IC LIMITING 1 CIRCUIT 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-SY88303BLEY-TR | SY88303BLEY-TR-ND | 1260527-SY88303BLEY-TR | SY88303BLEY-TR | SY88303BLEY-TR | SY88303BLEY-TR | SY88303BLEY-TR |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 38 milliamps | 38 milliamps | 38 milliamps | ||||
| Bandwidth | 2000 MHz | 2000 MHz | 2000 MHz |