Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DBVRG4

Description
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DBVRG4 - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DBVRG4
THS3201 1.8GHz Current Feedback Amplifier THS3201DBVRG4
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85

1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3201DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3201DBVRG4-ND
Instrumentation, Op Amps, Buffer Amps THS3201DBVRG4-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DBVRG4
Instrumentation, OP Amps, Buffer Amps THS3201DBVRG4
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DBVRG4
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201DBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201DBVRG4
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201DBVRG4 THS3201DBVRG4-ND THS3201DBVRG4 THS3201DBVRG4 THS3201DBVRG4
Product Name THS3201 1.8GHz Current Feedback Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 -40degC ~ 85degC
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps
Slew Rate 9800 V/µs 9800 V/µs 0.0098 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers