The TC75S63TU,LF is a low noise operational amplifier designed by Quarktwin Technology Ltd. It features a typical input noise voltage of 7.8 nV/,àöHz at a supply voltage of 3.3 V, making it suitable for applications requiring high precision. The amplifier operates with a low supply current of 500 OºA and has a small phase delay of -2.5 degrees at 2 kHz, which can be advantageous in high-speed applications. This operational amplifier supports a supply voltage range from 2.2 V to 5.5 V and can handle differential input voltages of ±6 V. It is capable of sourcing and sinking output currents of up to ±4 mA. The device is housed in an ultra-compact SON5 package, weighing approximately 7 mg, which is beneficial for space-constrained designs. Engineers should note that the TC75S63TU,LF is not recommended for use in voltage follower circuits or outside the specified common mode input voltage range, as this may lead to voltage oscillation. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions.
CMOS Amplifier 1 Circuit UFV
CMOS Amplifier 1 Circuit UFV
CMOS Amplifier 1 Circuit UFV
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796481-TC75S63TU,LF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD (5 Leads), Flat Lead
Number of Circuits: 1
Mounting: SMD
Amplifier Type: CMOS
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: TC75S63TU,LF
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: UFV
Output Current per Channel: 4mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 3.5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSH310IQT; LMH6629SD; RHF330K2; RHF330DIE2V;
Introduction Date: January 03, 1990
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CMOS 1 CIRCUIT UFV Product overview: TC75S63TU,LF from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S63TU,LF can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit UFV
IC CMOS 1 CIRCUIT UFV
IC CMOS 1 CIRCUIT UFV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TC75S63TULFDKR-ND | 796481-TC75S63TU,LF | 687-TC75S63TU,LF | TC75S63TU,LF | TC75S63TU,LF | TC75S63TU,LF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S63TU,LF | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 6-SMD (5 Leads), Flat Leads | Tape & Reel (TR) | 6-SMD (5 Leads), Flat Lead | Surface Mount | ||
| Number of Pins | 6 | 5 |