The THS3201 is a 1.8-GHz current-feedback amplifier designed for high-speed applications requiring low distortion and wide supply range operation from ±3.3 V to ±7.5 V. It is available in an 8-pin MSOP with PowerPAD™ package, with a maximum junction temperature of 125°C for continuous operation. The device offers a slew rate of 6700 V/µs, output drive of 100 mA, and operates over a free-air temperature range of -40°C to +85°C. It is not recommended for new designs.
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
1.8GHz CFA Op Amp IC, 1-Ch, 6700V/µs Slew Rate, 8-MSOP Product overview: THS3201DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267046-THS3201DGNRG
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 1.8GHz
Supply Current: 14mA
Amplifier Type: Current Feedback
Slew Rate: 9800V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 115mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: THS3201
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3201DGNRG4 | 687-THS3201DGNRG4 | 1267046-THS3201DGNRG4 | THS3201DGNRG4-ND | THS3201DGNRG4 | THS3201DGNRG4 | THS3201DGNRG4 |
| Product Name | THS3201 1.8GHz Current Feedback Amplifier | 1.8GHz 6700V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DGNRG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC,SOT-23,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 to 15 volts | 6.6 volts | ||||
| Slew Rate | 6700 V/µs | 9800 V/µs | 9800 V/µs | 9800 V/µs | 0.0098 V/µs |