Microchip Technology, Inc. MSOP Operational Amplifier IC SY88309BLEY-TR

Description
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Operational Amplifier IC - 687-SY88309BLEY-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Operational Amplifier IC
687-SY88309BLEY-TR
MSOP Operational Amplifier IC 687-SY88309BLEY-TR
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY-TR can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260531-SY88309BLEY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260531-SY88309BLEY-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260531-SY88309BLEY-TR
Win Source Part Number: 1260531-SY88309BLEY- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 38mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88309BLEY TR,SY88309BLEY TR Base Product Number: SY88309B Product Status: Obsolete Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1260531-SY88309BLEY-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 38mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88309BLEY TR,SY88309BLEY TR
Base Product Number: SY88309B
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88309BLEY-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88309BLEY-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88309BLEY-TR
IC LIMITING 1 CIRCUIT 10MSOP

IC LIMITING 1 CIRCUIT 10MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SY88309BLEY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SY88309BLEY-TR
Instrumentation, OP Amps, Buffer Amps SY88309BLEY-TR
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SY88309BLEY-TR 1260531-SY88309BLEY-TR SY88309BLEY-TR SY88309BLEY-TR
Product Name MSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2168655 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details