Power Amplifier 2 Circuit 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 106191-TCA0372DP2
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1A, 1.4MHz GBW, 20V, DIP-16 Product overview: TCA0372DP2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DP2 can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 16-PDIP
IC POWER 2 CIRCUIT 16DIP
IC POWER 2 CIRCUIT 16DIP
IC POWER 2 CIRCUIT 16DIP
OPERATIONAL AMPLIFIER, 2 FUNC, 20000UV OFFSET-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TCA0372DP2OS-ND | 106191-TCA0372DP2 | 687-TCA0372DP2 | TCA0372DP2 | TCA0372DP2 | TCA0372DP2 | TCA0372DP2 | 18731484 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DP2 | Dual 1A 1.4MHz 20V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC |
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | Rail/Tube | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole | Through Hole | ||
| Supply Voltage (VS) | 5 to 40 volts | 20 volts | 5 volts | 5 volts | ||||
| Source Current (IS) | 5 milliamps | 8 milliamps |