The THS3121 is a low-noise, high-output current-drive, current-feedback operational amplifier designed for applications such as video distribution and power FET driving. It operates from a supply range of ±5 V to ±15 V and delivers a maximum output current of 475 mA. The device has a unity-gain bandwidth of 130 MHz, a slew rate of 1700 V/μs, and a voltage noise of 2.5 nV/√Hz. It is available in an MSOP-8 PowerPAD™ package with an operating temperature range of -40°C to +85°C. The THS3121CDR variant includes the PowerPAD for improved thermal dissipation and is supplied in tape and reel packaging.
Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 809422-THS3121CDR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 130MHz
Amplifier Type: Current Feedback
Slew Rate: 1700V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2mV
Current - Supply: 7mA
Current - Output / Channel: 490mA
Voltage - Supply, Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: THS3121
Operational Amplifier, 1 Func, PDSO8
130MHz Current-Feedback Op Amp, 490mA Output, 1-Ch, 8-SOIC Product overview: THS3121CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 490mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 490mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3121CDR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3121CDR | THS3121CDR-ND | 809422-THS3121CDR | THS3121CDR | 687-THS3121CDR | THS3121CDR | THS3121CDR | THS3121CDR |
| Product Name | THS3121 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3121CDR | 130MHz 490mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Tape and Reel | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps | ||||
| Slew Rate | 1700 V/µs | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |