Manufacturer: Texas Instruments
Win Source Part Number: 1319541-THP210DGKT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
-3db Bandwidth: 7 MHz
Amplifier Type: Differential
Slew Rate: 15V/µs
Gain Bandwidth Product: 9.2 MHz
Current - Input Bias: 200 pA
Voltage - Input Offset: 10 µV
Current - Supply: 950µA
Current - Output / Channel: 950 µA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-THP210DGKTCT,296
Base Product Number: THP210
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
High-Precision Op Amp, 36V, Low-Noise, 8-Pin VSSOP Product overview: THP210DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THP210DGKT can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319541-THP210DGKT | 296-THP210DGKTDKR-ND | 687-THP210DGKT | THP210DGKT | THP210DGKT | THP210DGKT | THP210DGKT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 36V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | |||
| VOS | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA | ||||
| GBW | 9.2 MHz | 9.2 MHz | 9.2 MHz |