Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Manufacturer: Microchip Technology
Win Source Part Number: 1104550-SY88343BLEY
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC LIMITING 1 CIRCUIT 10MSOP Product overview: SY88343BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLEY can be used for catalog matching and distributor lookup.
ATM/SONET/SDH Support Circuit, 1-Func, PDSO10
Limiting Amplifiers 3.3V 155-3200 Mbps CML Post Amp
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
IC LIMITING 1 CIRCUIT 10MSOP
IC LIMITING 1 CIRCUIT 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 576-2064-5-ND | 1104550-SY88343BLEY | 771-SY88343BLEY | SY88343BLEY | SY88343BLEY | SY88343BLEY | SY88343BLEY | SY88343BLEY |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLEY | Special Purpose Amplifier Ic | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 10-MSOP-EP | Tube | SOP; MSOP; MSOP10 | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 3 to 3.6 volts | |||||||
| Source Current (IS) | 45 milliamps | 45 milliamps | 45 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |