The SY88305BLMG-TR is a low-power limiting post amplifier designed for fiber-optic receivers, capable of operating with data rates from 155Mbps to 3.2Gbps. It requires a single +3.3V power supply and operates effectively across a temperature range of -40°C to +85°C. The device features a wide signal-detect range with a chatter-free open-collector TTL output, which can be programmed for sensitivity via the signal-detect level set pin. The amplifier quantizes linear signals from transimpedance amplifiers (TIAs) and outputs low-noise CML-level waveforms, making it suitable for applications in PON, Gigabit Ethernet, and Fibre Channel systems. The SY88305BLMG-TR is available in a compact 16-pin QFN package, which aids in space-constrained designs.
IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3) Product overview: SY88305BLMG-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88305BLMG-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260529-SY88305BLMG-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 38mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88305BLMG TR,SY88305BLMG TR
Base Product Number: SY88305B
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V
Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
IC LIMITING 1 CIRCUIT 16MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-SY88305BLMG-TR | 1260529-SY88305BLMG-TR | SY88305BLMG-TR | SY88305BLMG-TR |
| Product Name | QFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |