Power Amplifier 2 Circuit 16-SOIC
Operational Amplifier, 1 A, Dual ID = 5.0 mA
Dual Op Amp, 1A Output, 1.4MHz GBW, SOIC Product overview: TCA0372DWG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DWG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1106287-TCA0372DWG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps 5-40V 1A Output Extended Temp
Power Amplifier 2 Circuit 16-SOIC
IC POWER 2 CIRCUIT 16SOIC
IC POWER 2 CIRCUIT 16SOIC
OP AMP, 1.4MHZ, 1.4V/uS, SOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TCA0372DWGOS-ND | TCA0372DWG | 687-TCA0372DWG | 1106287-TCA0372DWG | TCA0372DWG | TCA0372DWG | TCA0372DWG | TCA0372DWG | 26K5198 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1A 1.4MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DWG | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.4V/us, Soic-16; No. Of Amplifiers Onsemi | |
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | 1.4 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SO-16 WB | Rail/Tube | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 8 milliamps |