The TCA0372BDP1G is a dual power operational amplifier designed for a variety of applications, including servo amplifiers and power supplies. It supports an output current of up to 1.0 A and features a slew rate of 1.3 V/µs, with a bandwidth of 1.1 MHz. The device operates with a single or split supply and includes internal thermal shutdown for enhanced reliability. This operational amplifier exhibits zero deadband crossover distortion, making it suitable for driving inductive loads. It has excellent gain and phase margins, with a common mode input that includes ground. The input offset voltage is specified at a maximum of 20 mV, and the device operates over a temperature range of -40°C to +125°C. The TCA0372BDP1G is also AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. Engineers considering this product should note its thermal resistance characteristics and ensure that power dissipation is managed to maintain reliability.
Dual Op Amp, 1A, 1.4MHz, 20V, PDIP Product overview: TCA0372BDP1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372BDP1G can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 8-PDIP
Power Amplifier 2 Circuit 8-PDIP
IC POWER 2 CIRCUIT 8DIP
IC POWER 2 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TCA0372BDP1G | TCA0372BDP1GOS-ND | TCA0372BDP1G | TCA0372BDP1G | TCA0372BDP1G |
| Product Name | Dual 1A 1.4MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 20 volts | 5 volts | |||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | |
| Bandwidth | 1.4 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |