Manufacturer: Microchip Technology
Win Source Part Number: 1105629-TC1029EOATR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.035 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 12μA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: TC1029EOATR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1029EOATR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1105629-TC1029EOATR | 687-TC1029EOATR | TC1029EOATR-ND | TC1029EOATR | TC1029EOATR | TC1029EOATR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1029EOATR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | ||
| VOS | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 5.00E-5 µA | 5.00E-5 µA | ||||
| GBW | 0.0900 MHz | 0.0900 MHz |