Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88343DLMG

Description
Win Source Part Number: 1260525-SY88343DLMG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 45mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 576-1587 Base Product Number: SY88343 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260525-SY88343DLMG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 45mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 576-1587 Base Product Number: SY88343 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260525-SY88343DLMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260525-SY88343DLMG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260525-SY88343DLMG
Win Source Part Number: 1260525-SY88343DLMG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 45mA Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 576-1587 Base Product Number: SY88343 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1260525-SY88343DLMG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 45mA
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-1587
Base Product Number: SY88343
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
QFN Operational Amplifier IC - 687-SY88343DLMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Operational Amplifier IC
687-SY88343DLMG
QFN Operational Amplifier IC 687-SY88343DLMG
IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3) Product overview: SY88343DLMG from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88343DLMG can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3) Product overview: SY88343DLMG from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88343DLMG can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SY88343DLMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SY88343DLMG
Instrumentation, OP Amps, Buffer Amps SY88343DLMG
Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)

Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343DLMG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88343DLMG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88343DLMG
IC LIMITING 1 CIRCUIT 16MLF

IC LIMITING 1 CIRCUIT 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260525-SY88343DLMG 687-SY88343DLMG SY88343DLMG SY88343DLMG
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps QFN Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 45 milliamps 45 milliamps 45 milliamps
Unlock Full Specs
to access all available technical data