Manufacturer: ON Semiconductor
Win Source Part Number: 899251-TCA0372DW
Operating Temperature Range: -40°C ~ 125°C
Features: Power Amplifier 2 Circuit - 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TCA0372
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Dual Op Amp, 1A, 1.4MHz GBW, 20V, SOIC Product overview: TCA0372DW from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DW can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 16-SOIC
IC POWER 2 CIRCUIT 16SOIC
Power Amplifier 2 Circuit 16-SOIC
IC POWER 2 CIRCUIT 16SOIC
IC POWER 2 CIRCUIT 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 899251-TCA0372DW | 687-TCA0372DW | TCA0372DWOS-ND | TCA0372DW | TCA0372DW | TCA0372DW | TCA0372DW |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DW | Dual 1A 1.4MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 16-SOIC | Rail/Tube | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount | |
| Supply Voltage (VS) | 20 volts | 5 volts | 5 volts | ||||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | 1.4 V/µs | ||
| Bandwidth | 1.4 MHz |