Zero-Drift Amplifier 2 Circuit 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1106277-TC913BCOA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 120pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 16 V, ±3.5 V to 8.3 V
Operating Supply Current: 650μA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: TC913BCOA from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC913BCOA can be used for catalog matching and distributor lookup.
OP AMP, 1.5MHz, 2.5V/uS, 30 uV, 8-SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:6.5V to 16V, ± 3.3V to ± 8.3V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Low VOS w/Caps
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TC913BCOA-ND | 1106277-TC913BCOA | 687-TC913BCOA | 9115527 | 7747894P | 92C6649 | TC913BCOA | TC913BCOA | TC913BCOA | TC913BCOA | TC913BCOA |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC913BCOA | Operational Amplifier IC | Op Amps | Op Amps | Op Amp, 1.5Mhz, 2.5V/us, 30 Uv, 8-Soic; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | SOIC; Soic | SOIC; SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 7 to 16 volts | 6.5 volts | 3.3 to 16 volts | 7 volts | 7 volts | ||||||
| Source Current (IS) | 0.6500 milliamps |