Power Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 1A, 1.4MHz, 20V, PDIP Product overview: TCA0372BDP1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372BDP1 can be used for catalog matching and distributor lookup.
IC POWER 2 CIRCUIT 8DIP
IC POWER 2 CIRCUIT 8DIP
Power Amplifier 2 Circuit 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TCA0372BDP1OS-ND | 687-TCA0372BDP1 | TCA0372BDP1 | TCA0372BDP1 | TCA0372BDP1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1A 1.4MHz 20V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 20 volts | 5 volts | |||
| Bandwidth | 1.4 MHz |