IC OPAMP ZERO-DRIFT 1 CIRC 8DIP Product overview: TC7650CPA from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7650CPA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052489-TC7650CPA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 0.7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Operational Amplifiers - Op Amps Low VOS CMOS
OP AMP, 2MHZ, 2.5V/ us, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, Dual, 2 MHz, 2, 2.5 V/ s, 4.5V to 16V, DIP, 8 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TC7650CPA | 052489-TC7650CPA | TC7650CPA-ND | TC7650CPA | TC7650CPA | TC7650CPA | TC7650CPA | 69K7659 | 20T6914 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7650CPA | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op Amp, 2Mhz, 2.5V/ Us, Dip-8; No. Of Amplifiers Microchip | Operational Amplifier, Dual, 2 Mhz, 2, 2.5 V/ S, 4.5V To 16V, Dip, 8 Rohs Compliant Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 volts | 4.5 to 16 volts | 4.5 volts | 4.5 to 16 volts | |||||
| Quiescent Current (IQ) | 3500 to ? microamps | ||||||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | |||
| Bandwidth | 2 MHz | 2 MHz | 2 MHz |