Microchip Technology, Inc. Special Purpose Amplifiers SY88307BLEY

Description
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Request a Quote Datasheet
Description
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 576-2967-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-2967-5-ND
Special Purpose Amplifiers 576-2967-5-ND
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Buy Now Datasheet
Special Purpose Amplifiers - 1611-SY88307BLEY-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
1611-SY88307BLEY-ND
Special Purpose Amplifiers 1611-SY88307BLEY-ND
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88307BLEY
Special Purpose Amplifier Ic 771-SY88307BLEY
IC LIMITING 1 CIRCUIT 10MSOP Product overview: SY88307BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88307BLEY can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 10MSOP Product overview: SY88307BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88307BLEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260522-SY88307BLEY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260522-SY88307BLEY
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260522-SY88307BLEY
Win Source Part Number: 1260522-SY88307BLEY Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 38mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 1611-SY88307BLEY,576 -2115-5,576-2967-5,5 76-2115-5 Base Product Number: SY88307B Product Status: Obsolete Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1260522-SY88307BLEY
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 38mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 1611-SY88307BLEY,576-2115-5,576-2967-5,576-2115-5
Base Product Number: SY88307B
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SY88307BLEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SY88307BLEY
Integrated Circuits (ICs) - Linear - Amplifiers SY88307BLEY
IC LIMITING 1 CIRCUIT 10MSOP

IC LIMITING 1 CIRCUIT 10MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SY88307BLEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SY88307BLEY
Instrumentation, OP Amps, Buffer Amps SY88307BLEY
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88307BLEY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88307BLEY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88307BLEY
IC LIMITING 1 CIRCUIT 10MSOP

IC LIMITING 1 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 576-2967-5-ND 771-SY88307BLEY 1260522-SY88307BLEY SY88307BLEY SY88307BLEY SY88307BLEY
Product Name Special Purpose Amplifiers Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" Tube 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards and Certifications RoHS
Source Current (IS) 38 milliamps 38 milliamps 38 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1726ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers