Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3217IRGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319836-THS3217IRGVR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount -3db Bandwidth: 800 MHz Amplifier Type: Differential Slew Rate: 5000V/µs Current - Input Bias: 1 µA Current - Supply: 55mA Current - Output / Channel: 100 mA Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: THS3217 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 15.8 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319836-THS3217IRGVR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount -3db Bandwidth: 800 MHz Amplifier Type: Differential Slew Rate: 5000V/µs Current - Input Bias: 1 µA Current - Supply: 55mA Current - Output / Channel: 100 mA Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: THS3217 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 15.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319836-THS3217IRGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319836-THS3217IRGVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319836-THS3217IRGVR
Manufacturer: Texas Instruments Win Source Part Number: 1319836-THS3217IRGVR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount -3db Bandwidth: 800 MHz Amplifier Type: Differential Slew Rate: 5000V/µs Current - Input Bias: 1 µA Current - Supply: 55mA Current - Output / Channel: 100 mA Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: THS3217 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 15.8 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319836-THS3217IRGVR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
-3db Bandwidth: 800 MHz
Amplifier Type: Differential
Slew Rate: 5000V/µs
Current - Input Bias: 1 µA
Current - Supply: 55mA
Current - Output / Channel: 100 mA
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: THS3217
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 15.8 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3217IRGVR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3217IRGVR-ND
Instrumentation, Op Amps, Buffer Amps THS3217IRGVR-ND
Differential Amplifier 1 Circuit 16-VQFN (4x4)

Differential Amplifier 1 Circuit 16-VQFN (4x4)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3217IRGVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3217IRGVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3217IRGVR
IC OPAMP DIFF 1 CIRCUIT 16VQFN

IC OPAMP DIFF 1 CIRCUIT 16VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3217IRGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3217IRGVR
Integrated Circuits (ICs) - Linear - Amplifiers THS3217IRGVR
IC OPAMP DIFF 1 CIRCUIT 16VQFN

IC OPAMP DIFF 1 CIRCUIT 16VQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS3217IRGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3217IRGVR
Instrumentation, OP Amps, Buffer Amps THS3217IRGVR
Differential Amplifier 1 Circuit 16-VQFN (4x4)

Differential Amplifier 1 Circuit 16-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319836-THS3217IRGVR THS3217IRGVR-ND THS3217IRGVR THS3217IRGVR THS3217IRGVR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 55 milliamps 55 milliamps 55 milliamps 55 milliamps
IBIAS 1 µA 1 µA
Slew Rate 5000 V/µs 5000 V/µs 0.0050 V/µs 5000 V/µs
Bandwidth 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers