The SY88343HLMG is a low-power, high-sensitivity limiting post amplifier designed for fiber-optic receivers. It connects to typical transimpedance amplifiers (TIAs) and quantizes linear signals to output CML level waveforms. The device operates from a single +3.3V power supply and is rated for a temperature range of ,Äì40°C to +85°C. It supports data rates from 155Mbps to 3.2Gbps, with a minimum input sensitivity of 4mV_PP. Key features include a high-gain loss-of-signal (LOS) detection with a programmable sensitivity level, a TTL enable input, and low-noise CML data outputs. The LOS output is designed to be chatter-free, with internal hysteresis to enhance stability. The SY88343HLMG is packaged in a compact 16-pin QFN format, making it suitable for applications in various optical transceivers and data communication systems, including FTTX, Gigabit Ethernet, and SONET/SDH.
Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)
IC LIMITING 1 CIRCUIT 16MLF
IC LIMITING 1 CIRCUIT 16MLF
Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 576-3058-ND | SY88343HLMG | SY88343HLMG | SY88343HLMG |
| Product Name | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Supply Voltage (VS) | 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |