Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps TC1035ECHTR

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TC1035ECHTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TC1035ECHTR-ND
Instrumentation, Op Amps, Buffer Amps TC1035ECHTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-TC1035ECHTR
SOT23 Operational Amplifier IC 687-TC1035ECHTR
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: TC1035ECHTR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1035ECHTR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: TC1035ECHTR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1035ECHTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR - 138616-TC1035ECHTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR
138616-TC1035ECHTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR 138616-TC1035ECHTR
Manufacturer: Microchip Technology Win Source Part Number: 138616-TC1035ECHTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.035 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 6μA Channel Output Current: 4mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138616-TC1035ECHTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.035 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 6μA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TC1035ECHTR
Instrumentation, OP Amps, Buffer Amps TC1035ECHTR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TC1035ECHTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TC1035ECHTR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TC1035ECHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TC1035ECHTR
Integrated Circuits (ICs) - Linear - Amplifiers TC1035ECHTR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TC1035ECHTR-ND 687-TC1035ECHTR 138616-TC1035ECHTR TC1035ECHTR TC1035ECHTR TC1035ECHTR
Product Name Instrumentation, Op Amps, Buffer Amps SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1035ECHTR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0060 milliamps 0.0060 milliamps 0.0060 milliamps 0.0060 milliamps
Slew Rate 0.0350 V/µs 0.0350 V/µs 0.0350 V/µs 0.0350 V/µs 3.50E-8 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-23-6 Tape & Reel (TR) SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 -40degC ~ 85degC
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412872 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers