Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
165MHz Op Amp, 325V/µs Slew Rate, 100mA Output, HVSSOP Product overview: THS4041IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 325V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 325V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041IDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 13000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-10033-5-ND | 687-THS4041IDGN | THS4041IDGN | THS4041IDGN | THS4041IDGN | 815-THS4041IDGN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 165MHz 325V 100mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 1 CIRCUIT 8MSOP | |
| Source Current (IS) | 8 milliamps | 8 milliamps | ||||
| Slew Rate | 400 V/µs | 325 V/µs | 400 V/µs | 4.00E-4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
| Standards | RoHS | RoHS | RoHS |