Manufacturer: Texas Instruments
Win Source Part Number: 1106921-THS3062DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Slew Rate: 7000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.3mA
Channel Output Current: 145mA
Gain Bandwidth Product (GBP): 2.2GHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifier
Current Feedback Amplifier 2 Circuit 8-SOIC
2-Ch 300MHz SOIC Audio Amplifier, 7000V/µs Slew Rate Product overview: THS3062DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 7000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 7000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3062DR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1106921-THS3062DR | THS3062DR | THS3062DR-ND | 687-THS3062DR | THS3062DR | THS3062DR | THS3062DR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3062DR | Instrumentation, Op Amps, Buffer Amps | 300MHz 7000V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | ||||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | |||
| VOS | 0.7000 millivolts | 0.7000 millivolts | |||||
| IBIAS | 6 µA | 6 µA | |||||
| GBW | 2200 MHz | 2200 MHz |