Current Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3112CDDAR-ND | THS3112CDDAR | THS3112CDDAR | THS3112CDDAR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | |
| Slew Rate | 1550 V/µs | 0.0015 V/µs | 1550 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "8-PowerSOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 10 volts |